Status: | Unknown |
---|---|
Series: | 500 Series |
RoHS: | Unknown |
Product Range | 500 Series |
---|---|
Connector Type | SIP Socket |
No. of Contacts | 20 |
Pitch Spacing | 2.54mm |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
Status: | Unknown |
---|---|
Series: | 500 Series |
RoHS: | Compliant |
No. of Contacts | 20Contacts |
---|---|
Connector Type | SIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 500 Series |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
IC&Component Sockets SCREW MACHINE 20P | Rapid Electronics |
Sip Socket, 20 Position, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 510-AG90D-20?
Additional datasheets, footprints and schematics for 510-AG90D-20 are listed on our Part Details page. You can also find images and similar parts to 510-AG90D-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 510-AG90D-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 510-AG90D-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 510-AG90D-20 fall under?
The 510-AG90D-20 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 510-AG90D-20 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 510-AG90D-20 you can contact the distributor directly for product support, shipping queries etc.
Is the 510-AG90D-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 510-AG90D-20 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Electro Enterprises and Newark Electronics have stock available or on a lead time for 510-AG90D-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 510-AG90D-20 often in real-time on the comparison pages.
What if I can't find stock of 510-AG90D-20?
You can fill out our help required form which you can use to request a quote for 510-AG90D-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.