Status: | Unknown |
---|---|
Series: | 500 Series |
RoHS: | Unknown |
No. of Contacts | 10Contacts |
---|---|
Connector Type | SIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 500 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PRODUCT RANGE | 500 SERIES |
---|---|
CONNECTOR TYPE | SIP SOCKET |
NO. OF CONTACTS | 10CONTACTS |
PITCH SPACING | 2.54MM |
CONTACT PLATING | GOLD PLATED CONTACTS |
CONTACT MATERIAL | BERYLLIUM COPPER |
RoHS Compliant | NO |
Sip Socket, 10 Position, Through Hole | Newark Electronics |
Conn SIP Socket SKT 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 510-AG90D-10?
Additional datasheets, footprints and schematics for 510-AG90D-10 are listed on our Part Details page. You can also find images and similar parts to 510-AG90D-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 510-AG90D-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 510-AG90D-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 510-AG90D-10 fall under?
The 510-AG90D-10 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 510-AG90D-10 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 510-AG90D-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 510-AG90D-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 510-AG90D-10 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 510-AG90D-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 510-AG90D-10 often in real-time on the comparison pages.
What if I can't find stock of 510-AG90D-10?
You can fill out our help required form which you can use to request a quote for 510-AG90D-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.