Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$114.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$128.11
|
32
in stock
|
Buy Now | |
Distrelec
from US$114.85
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$114.75
|
9
in stock
|
Buy Now | |
element14
from US$131.51
|
9
in stock
|
Buy Now | |
Farnell
from US$121.65
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$123.44
|
1
in stock
|
Buy Now | |
RS Americas
from US$155.97
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Stripping Capacity AWG | 30AWG to 18AWG, 18AWG |
---|---|
Stripping Capacity Metric | 0.25mm to 1.02mm |
For Use With | Insulation & Fiber Optic Jacket from Wires |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cutter Type | Side |
Cutting Capacity | 18-30 AWG |
Cutting Capacity Max | 1.02mm |
Cutting Edge Hardness | 65° |
Head Length | 21mm |
Length | 120mm |
Overall Length | 120mm |
Strip Length | 21mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity AWG | 30AWG to 18AWG, 18AWG |
---|---|
Stripping Capacity Metric | 0.25mm to 1.02mm |
For Use With | Insulation & Fiber Optic Jacket Wires |
Strip Length | 21mm |
RoHS Compliant | NA |
510AE EREM WIRE STRIPPER | RS |
Weller Erem High Precision Front Stripping Pliers, 1mm, 120mm | Distrelec |
Cutter, Strippers, 120Mm | Newark Electronics |
CUTTER, STRIPPERS, 120MM | element14 |
Stripping tool | Transfer Multisort Elektronik |
EREM Abisolierer 0222038800 | Boersig |
Where can I find additional details, specifications and documents for a 510AE?
Additional datasheets, footprints and schematics for 510AE are listed on our Part Details page. You can also find images and similar parts to 510AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 510AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 510AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 510AE fall under?
The 510AE is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 510AE when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 510AE you can contact the distributor directly for product support, shipping queries etc.
Is the 510AE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 510AE have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 510AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 510AE often in real-time on the comparison pages.
What if I can't find stock of 510AE?
You can fill out our help required form which you can use to request a quote for 510AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.