Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 133Contacts |
---|---|
Connector Type | PGA Socket |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Ic Socket, Pga, 133 Position | Newark Electronics |
IC & Component Sockets 133P PGA SKT STD SOLDER TAIL | Sager |
Where can I find additional details, specifications and documents for a 510-93-133-14-071001?
Additional datasheets, footprints and schematics for 510-93-133-14-071001 are listed on our Part Details page. You can also find images and similar parts to 510-93-133-14-071001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 510-93-133-14-071001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 510-93-133-14-071001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 510-93-133-14-071001 fall under?
The 510-93-133-14-071001 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 510-93-133-14-071001 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 510-93-133-14-071001 you can contact the distributor directly for product support, shipping queries etc.
Is the 510-93-133-14-071001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 510-93-133-14-071001 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 510-93-133-14-071001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 510-93-133-14-071001 often in real-time on the comparison pages.
What if I can't find stock of 510-93-133-14-071001?
You can fill out our help required form which you can use to request a quote for 510-93-133-14-071001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.