Status: | Unknown |
---|---|
Series: | 510 Series |
RoHS: | Unknown |
No. of Contacts | 85Contacts |
---|---|
Connector Type | PGA Socket |
Product Range | 510 Series |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | No |
Pga Socket, 85 Position, Through Hole | Newark Electronics |
CONN SOCKET PGA 85POS GOLD | Future Electronics |
IC & Component Sockets 85P PGA SOCKET | Sager |
Where can I find additional details, specifications and documents for a 5109308511041001?
Additional datasheets, footprints and schematics for 5109308511041001 are listed on our Part Details page. You can also find images and similar parts to 5109308511041001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5109308511041001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5109308511041001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5109308511041001 fall under?
The 5109308511041001 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5109308511041001 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5109308511041001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5109308511041001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5109308511041001 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Sager have stock available or on a lead time for 5109308511041001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5109308511041001 often in real-time on the comparison pages.
What if I can't find stock of 5109308511041001?
You can fill out our help required form which you can use to request a quote for 5109308511041001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.