Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.38
|
96
in stock
|
Buy Now | |
Sager
from US$0.14
|
11,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
225
in stock
|
Buy Now | |
RS
from US$4.37
|
212
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.35
|
11
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
Newark Electronics
from US$3.76
|
-
|
Buy Now | |
RS Americas
from US$4.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.20
|
-
|
Buy Now | |
Schukat Electronic
from US$8.62
|
-
|
Buy Now |
Circuit Board Hardware - PCB 0 OHM RESISTOR 1206 JUMPER T/R | Sager |
Zero Ohm SMT Jumper (2.9 x 1.72 mm) | Future Electronics |
ZERO OHM SMT JUMPER | Heilind Electronics |
JUMPER SMT 1206 | Rutronik |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ULTRANE 510 AIR & DURABLE - size 8 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 8Contacts |
---|---|
Pitch Spacing | 2.54mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5108?
Additional datasheets, footprints and schematics for 5108 are listed on our Part Details page. You can also find images and similar parts to 5108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5108 fall under?
The 5108 is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 5108 when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5108 you can contact the distributor directly for product support, shipping queries etc.
Is the 5108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5108 have stock available?
Authorised distributors including Sager, Future Electronics, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for 5108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5108 often in real-time on the comparison pages.
What if I can't find stock of 5108?
You can fill out our help required form which you can use to request a quote for 5108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.