Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1296940 |
Prices starting from US$14.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.87
|
11
in stock
|
Buy Now | |
TTI Europe
from US$14.50
|
4,268
in stock
|
Buy Now | |
Rapid Electronics
from US$19.00
|
2,045
in stock
|
Buy Now | |
Chip One Stop
from US$14.60
|
2,045
in stock
|
Buy Now | |
Distrelec
from US$24.57
|
2,045
in stock
|
Buy Now | |
Avnet America
from US$14.24
|
1,589
in stock
|
Buy Now | |
element14
from US$23.57
|
308
in stock
|
Buy Now | |
Farnell
from US$19.32
|
308
in stock
|
Buy Now | |
TE Store
from US$22.55
|
151
in stock
|
Buy Now | |
Newark Electronics
from US$24.44
|
2
in stock
|
Buy Now | |
Future Electronics
from US$16.34
|
1
in stock
|
Buy Now | |
RS Americas
from US$24.64
|
-
|
Buy Now | |
Boersig
from US$19.58
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | E, D, B, C, A |
---|---|
Backplane Architecture | Mezzanine |
Number of Rows | 5 |
Number of Positions | 110 |
Number of Columns | 22 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Current Rating (Max) | .7A |
Contact Base Material | Phosphor Bronze |
CompactPCI Designation | None |
Contact Mating Area Plating Material | Performance Based |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Feedthrough Post Length | 3.7mm |
端子の下地めっきの材料 | Nickel |
Module Length | 50mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
Centerline (Pitch) | .078in, 2mm |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Multi-Purpose Center |
Circuit Application | Power & Signal |
Comment | Connector conforms to all testing according to IEC 61076-4-101, Performance Level 2. |
Packaging Quantity | 11 |
Packaging Method | Tube |
実装方法 | Tube |
Shielded | No |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
PCB Connector Assembly Type | PCB Mount Header |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Hard Metric Connectors HDR A/110P R/A B-PLANE HM | Rapid Electronics |
TE Connectivity - AMP Backplane Connector Z-PACK/A RAMH.110P | Distrelec |
Conn Hard Metric PL 110 POS 2mm Solder RA Thru-Hole | Avnet America |
BACKPLANE CONN, PLUG, 110POS, 2MM | element14 |
Z-PACK/A RAMH.110P PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 22 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 22 5 | Hard Metric Backplane Male Connector: Right Angle & Coplanar & 2Mm | Part Number: 5106015-1 | Internal Number: 5106015-1 | Alias Number: 1296940 | TE Connectivity | TE Store |
Header, 110 way, Z Pack, pin, Type A | RS |
Back Plane Conn, Header, 110Pos, 5Row | Newark Electronics |
Type A 110 Position 2 mm Plug Right Angle Hard Metric PCB Mount Connector | Future Electronics |
CONNECTOR, PLUG, Z-PACK 2MM HARD METRIC, 110 POSITION, TYPE A | TE Connectivity 5106015-1 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5106015-1?
Additional datasheets, footprints and schematics for 5106015-1 are listed on our Part Details page. You can also find images and similar parts to 5106015-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5106015-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5106015-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5106015-1 fall under?
The 5106015-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5106015-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5106015-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5106015-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5106015-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5106015-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5106015-1 often in real-time on the comparison pages.
What if I can't find stock of 5106015-1?
You can fill out our help required form which you can use to request a quote for 5106015-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.