Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
11,475
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
11,475
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
11,475
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
3,071
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
654
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
152
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
TE Store
from US$0.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Wire Contact Termination Area Plating Material Thickness | 50 – 100µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 3A |
Accepts Wire Insulation Diameter Range | .025 – .054in, .64 – 1.37mm |
Wire Size | 32 – 28AWG, .03 – .09mm² |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 300VAC |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Applied Pressure | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Pin 32-28 Awg Rohs Compliant: Yes |Amp Te Connectivity 5-104506-7 | Newark Electronics |
Headers&Wire Housings PIN 32-28 AWG | Rapid Electronics |
AMPMODU MTE(IDC) Pin Contact 32-28 AWG | RS |
IDC Contact Pin, Phosphor Bronze, 32-28 AWG 300 VAC, 3 A, AMPMODU MTE Series | TE Connectivity 5-104506-7 | RS Americas |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Special Order: MTE PIN LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 300 VAC Wire Size: 32 – 28 AWG Pin Gold Tin 300 VAC | Connector Contact | Part Number: 5-104506-7 | Internal Number: 5-104506-7 | 32 – 28 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-104506-7?
Additional datasheets, footprints and schematics for 5-104506-7 are listed on our Part Details page. You can also find images and similar parts to 5-104506-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104506-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104506-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104506-7 fall under?
The 5-104506-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-104506-7 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104506-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104506-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104506-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for 5-104506-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104506-7 often in real-time on the comparison pages.
What if I can't find stock of 5-104506-7?
You can fill out our help required form which you can use to request a quote for 5-104506-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.