Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 20 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 4A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Type | Socket |
Contact Layout | Inline |
Connector Height | .117in, 2.97mm |
コネクタの高さ | 2.97mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
Comment | Note 2: Hold-down posts located as shown for 5 and 25-position receptacles., Note 1: Hold-down posts located as shown for 10 through 25-position receptacles. |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 20 |
Packaging Method | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
Board-Board Connector Receptacle, 20Way, 1Row | Newark Electronics |
Conn Socket Strip RCP 20 POS 1.27mm Solder RA Thru-Hole Tube | Avnet America |
Connector, AMPMODU, 20 System 50 Rcpt Assy Srra Sn | TE Connectivity 5-104196-5 | RS Americas |
Special Order: 20 SYSTEM 50 RCPT ASSY SRRA SN PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 1 PCB Mount Receptacle Right Angle Board-to-Board 20 | PCB Header & Receptacle | Part Number: 5-104196-5 | Internal Number: 5-104196-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-104196-5?
Additional datasheets, footprints and schematics for 5-104196-5 are listed on our Part Details page. You can also find images and similar parts to 5-104196-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104196-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104196-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104196-5 fall under?
The 5-104196-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104196-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104196-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104196-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104196-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 5-104196-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104196-5 often in real-time on the comparison pages.
What if I can't find stock of 5-104196-5?
You can fill out our help required form which you can use to request a quote for 5-104196-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.