Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 10 |
PCB Mount Orientation | Right Angle |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .762µm, 30µin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Current Rating (Max) | 4A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Connector Height | 2.97mm, .117in |
コネクタの高さ | 2.97mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
Comment | Note 2: Hold-down posts located as shown for 5 and 25-position receptacles., Note 1: Hold-down posts located as shown for 10 through 25-position receptacles. |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 38 |
Packaging Method | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
Board-Board Connector Receptacle, 10 Position, 1Row | Newark Electronics |
Conn Socket Strip RCP 10 POS 1.27mm Solder RA Thru-Hole Tube | Avnet America |
Connector, AMPMODU, 10 System 50 Rcpt Assy Srra Sn | TE Connectivity 5-104196-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5-104196-2?
Additional datasheets, footprints and schematics for 5-104196-2 are listed on our Part Details page. You can also find images and similar parts to 5-104196-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104196-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104196-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104196-2 fall under?
The 5-104196-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104196-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104196-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104196-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104196-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 5-104196-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104196-2 often in real-time on the comparison pages.
What if I can't find stock of 5-104196-2?
You can fill out our help required form which you can use to request a quote for 5-104196-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.