Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
No stock
|
Buy Now | |
TE Store
from US$2.83
|
3,999
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
2,030
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
2,030
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
1,915
in stock
|
Buy Now | |
Heilind Electronics
from US$1.66
|
42
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.66
|
10
in stock
|
Buy Now | |
RS Americas
from US$1.54
|
-
|
Buy Now | |
element14
from US$1.52
|
-
|
Buy Now | |
TTI Europe
from US$1.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Positions | 6 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Shape & Form | Square |
Mating Post Length | 8.08mm, .318in |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
PCB Thickness (Recommended) | 1.4mm, .055in |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | 1.68mm, .066in |
Dielectric Withstanding Voltage | 750 Vrms |
Number of Shrouded Sides | 4 |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Packaging Method | Tray |
Packaging Quantity | 232 |
実装方法 | Tray |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
06 MODII HDR DRST SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 5-103168-1 | Internal Number: 5-103168-1 | TE Connectivity | TE Store |
5-103168-1 Rohs Compliant: Yes |Amp Te Connectivity 5-103168-1 | Newark Electronics |
Conn Shrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole | Avnet America |
6 Position 2.54 mm Pitch Dual Row Through Hole Male Pin Header Connector | Future Electronics |
MODU THRU DRHDR SHRD, 06 MODII HDR DRSTSHRD .100CL | TE Connectivity 5-103168-1 | RS Americas |
HEADER, VERTICAL, 2ROW, 6WAY | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | CSA UL |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Insulation Resistance | 500Mohm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 5-103168-1?
Additional datasheets, footprints and schematics for 5-103168-1 are listed on our Part Details page. You can also find images and similar parts to 5-103168-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103168-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103168-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103168-1 fall under?
The 5-103168-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-103168-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103168-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103168-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103168-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and Heilind Electronics have stock available or on a lead time for 5-103168-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103168-1 often in real-time on the comparison pages.
What if I can't find stock of 5-103168-1?
You can fill out our help required form which you can use to request a quote for 5-103168-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.