Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$25.95
|
1,257
in stock
|
Buy Now | |
Newark Electronics
from US$35.39
|
1,257
in stock
|
Buy Now | |
Rapid Electronics
from US$23.11
|
1,257
in stock
|
Buy Now | |
Chip One Stop
from US$26.60
|
1,257
in stock
|
Buy Now | |
Avnet America
from US$23.95
|
-
|
Buy Now | |
TE Store
from US$80.10
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | High |
Number of Loaded Positions | 52 |
Number of Rows | 2 |
Number of Positions | 60 |
Stackable | Yes |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 10µin, .254µm |
Contact Shape & Form | Square |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 150 – 300µin |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .34in, 8.636mm |
コネクタの高さ | 8.636mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Mating Entry Location | Top |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | In addition to the active positions, each receptacle has four cavities on each end that are not loaded with contacts. These empty cavities aid in aligning the receptacle with header posts during mating. |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 7 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 2.92mm, .115in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
025X025 Rec 2X30P Vrt T/H T/E |Amp Te Connectivity 5-102766-4 | Newark Electronics |
025X025 REC 2X30P VRT T/H T/E | Rapid Electronics |
TE Connectivity 60 MODII VRT DR OE 100/115 Headers & Wire Housings 025X025 REC 2X30P VRT T/H T/E | Distrelec |
Conn Socket Strip SKT 60 POS 2.54mm Solder ST Thru-Hole | Avnet America |
60 MODII VRT DR OE 100/115 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 60 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 60 | PCB Header & Receptacle | Part Number: 5-102766-4 | Internal Number: 5-102766-4 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-102766-4?
Additional datasheets, footprints and schematics for 5-102766-4 are listed on our Part Details page. You can also find images and similar parts to 5-102766-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-102766-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-102766-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-102766-4 fall under?
The 5-102766-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-102766-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-102766-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-102766-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-102766-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-102766-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-102766-4 often in real-time on the comparison pages.
What if I can't find stock of 5-102766-4?
You can fill out our help required form which you can use to request a quote for 5-102766-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.