Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Contact Termination Area Plating Material | Tin |
---|---|
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Wire Contact Termination Area Plating Material Thickness | 50µin |
Wire Contact Termination Area Plating Material | Tin |
Solder Tail Contact Plating Thickness | 50 |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | 1.27mm, .05in |
Wire Size | 22 – 20AWG, .3 – .6mm² |
Wire Insulation Support | With |
Packaging Quantity | 500 |
Packaging Method | Bag |
実装方法 | Bag |
Product Type | Contact |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Mt Recp Lp Sn |Amp Te Connectivity 5-102449-6 | Newark Electronics |
Socket Contact Crimp Straight Cable Mount | Avnet America |
Connector, AMPMODU, Mt Recp Lp Sn | TE Connectivity 5-102449-6 | RS Americas |
Special Order: MT RECP LP SN Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Receptacle Gold Tin With | Connector Contact | Part Number: 5-102449-6 | Internal Number: 5-102449-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-102449-6?
Additional datasheets, footprints and schematics for 5-102449-6 are listed on our Part Details page. You can also find images and similar parts to 5-102449-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-102449-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-102449-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-102449-6 fall under?
The 5-102449-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-102449-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-102449-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-102449-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-102449-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5-102449-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-102449-6 often in real-time on the comparison pages.
What if I can't find stock of 5-102449-6?
You can fill out our help required form which you can use to request a quote for 5-102449-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.