Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$87.49
Distributor | Stock | ||
---|---|---|---|
Newark
from US$87.49
|
No stock
|
Buy Now |
Connector Type | Industrial Electrical AC Power |
---|---|
Current Rating | 15A |
Voltage Rating VAC | 120V |
Connector Mounting | DIN Rail Mount |
RoHS Compliant | NA |
Connector, Ac Power, Socket, 15A, 120V | Newark Electronics |
Where can I find additional details, specifications and documents for a 51018377?
Additional datasheets, footprints and schematics for 51018377 are listed on our Part Details page. You can also find images and similar parts to 51018377 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51018377 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51018377 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51018377 fall under?
The 51018377 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 51018377 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51018377 you can contact the distributor directly for product support, shipping queries etc.
Is the 51018377 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51018377 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 51018377.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51018377 often in real-time on the comparison pages.
What if I can't find stock of 51018377?
You can fill out our help required form which you can use to request a quote for 51018377 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.