Status: | Unknown |
---|---|
Series: | 5100H1/5 Series |
RoHS: | Unknown |
Prices starting from US$1.68
LED Colour | Red Green |
---|---|
Mounting Hole Dia | 6.451mm |
Forward Current / Colour | R 20mA G 20mA |
Operating Voltage / Colour | R 2.2V G 2.2V |
Luminous Intensity / Colour | - |
IP / NEMA Rating | Not Rated |
Product Range | 5100H1/5 Series |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green Red |
---|---|
Mounting Hole Dia | 6.451mm |
Forward Current / Color | R 20mA G 20mA |
Operating Voltage / Color | R 2.2V G 2.2V |
Luminous Intensity / Color | - |
IP / NEMA Rating | Not Rated |
Indicator, Led Panel Mount Red/Green, 2.8V | Newark Electronics |
INDICATOR, LED PANEL MOUNT RED/GREEN, 2.8V | element14 |
5100H Series Red-Green 6 mcd Diffused 2.2 V Snap Fit Panel Mount LED Indicator | Future Electronics |
CML LED INDICATORS - INDICATOR | Relay Specialties |
Where can I find additional details, specifications and documents for a 5100H1/5?
Additional datasheets, footprints and schematics for 5100H1/5 are listed on our Part Details page. You can also find images and similar parts to 5100H1/5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5100H1/5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5100H1/5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5100H1/5 fall under?
The 5100H1/5 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Multicolour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 5100H1/5 when available in the LED Multicolour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5100H1/5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5100H1/5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5100H1/5 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 5100H1/5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5100H1/5 often in real-time on the comparison pages.
What if I can't find stock of 5100H1/5?
You can fill out our help required form which you can use to request a quote for 5100H1/5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.