Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Wire, Wire-to-Board |
---|---|
Gender | Receptacle |
No. of Contacts | 9 |
Pitch Spacing | 2mm |
Series | MicroBlade |
No. of Rows | 1 |
Body Material | PBT Polyester |
Color | Natural |
Connecting Termination | Crimp |
Molex 2.00mm Pitch MicroBlade WTB Housing Friction Lock 5.80mm Height 9 Circuits | Distrelec |
CONNECTOR HOUSING, RCPT, 9POS, 2MM | Farnell |
Conn Housing RCP 9 POS 2mm Crimp ST Cable Mount Bag | Avnet America |
CONNECTOR, RCPT, 9POS, 1ROW, 2MM | element14 |
Where can I find additional details, specifications and documents for a 51004-0900?
Additional datasheets, footprints and schematics for 51004-0900 are listed on our Part Details page. You can also find images and similar parts to 51004-0900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51004-0900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51004-0900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51004-0900 fall under?
The 51004-0900 is listed under Cable Leads & Connectors > Connectors > Miscellaneous Connectors.
Can I view similar or alternative parts?
You can view similar parts to 51004-0900 when available in the Miscellaneous Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51004-0900 you can contact the distributor directly for product support, shipping queries etc.
Is the 51004-0900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51004-0900 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Avnet America and element14 have stock available or on a lead time for 51004-0900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51004-0900 often in real-time on the comparison pages.
What if I can't find stock of 51004-0900?
You can fill out our help required form which you can use to request a quote for 51004-0900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.