Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1197929-8,
5100243001 |
Wire Color | White, Black |
---|---|
Insulation Material | Halogen-Free Polymer |
Cable Configuration | Twisted Pair |
Conductor Material | Tin-Plated Copper |
Number of Conductors | 2 |
Number of Strands | 19 |
Wire Size | .6mm², 20AWG |
Overall Outside Diameter | 3.04mm |
Strand Size | 20AWG |
Voltage Rating | 750/1300VAC |
Halogen Free | Yes |
Cable Style | Primary |
Product Type | Cable |
Product Classification | SPEC 100G |
Cable Type | Spec 100G |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Multi-Conductor Cables 100G0121-0.60-0/9 | Sager |
Twisted Pair 2Conductors 20AWG Tin Plated Copper Black/White 1300VAC T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5100243001?
Additional datasheets, footprints and schematics for 5100243001 are listed on our Part Details page. You can also find images and similar parts to 5100243001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5100243001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5100243001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5100243001 fall under?
The 5100243001 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 5100243001 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5100243001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5100243001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5100243001 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 5100243001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5100243001 often in real-time on the comparison pages.
What if I can't find stock of 5100243001?
You can fill out our help required form which you can use to request a quote for 5100243001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.