Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.83
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$7.60
|
6,119
in stock
|
Buy Now | |
Avnet America
from US$2.65
|
6,119
in stock
|
Buy Now | |
Future Electronics
from US$5.17
|
2,333
in stock
|
Buy Now | |
TE Store
from US$7.94
|
403
in stock
|
Buy Now | |
Rapid Electronics
from US$6.10
|
348
in stock
|
Buy Now | |
Chip One Stop
from US$5.24
|
348
in stock
|
Buy Now | |
Distrelec
from US$6.78
|
348
in stock
|
Buy Now | |
Powell Electronics
from US$6.75
|
336
in stock
|
Buy Now | |
Farnell
from US$7.79
|
284
in stock
|
Buy Now | |
Heilind Electronics
from US$6.65
|
112
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.65
|
37
in stock
|
Buy Now | |
RS Americas
from US$7.06
|
-
|
Buy Now | |
element14
from US$8.62
|
-
|
Buy Now | |
Boersig
from US$6.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Backplane Architecture | Mezzanine |
---|---|
Number of Positions | 110 |
Rows Loaded | D, E, C, B, A |
PCB Mount Orientation | Vertical |
Number of Rows | 5 |
Number of Columns | 22 |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Performance Based |
CompactPCI Designation | None |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 3.7mm |
Contact Base Material | Phosphor Bronze |
Module Length | 50mm |
Housing Color | Gray |
Centerline (Pitch) | .078in, 2mm |
Housing Material | PBT GF |
AdvancedTCA Specified Product | No |
Mating Alignment Type | Multi-Purpose Center |
Front Mating Level | Level 1 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 11 |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Shielded | No |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Product Range:Z-Pack Series | Newark Electronics |
Conn Hard Metric PL 110 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Type A 110 Position 2 mm Plug Through Hole Hard Metric PCB Mount Connector | Future Electronics |
2MM H.M. TYPE A PIN ASSY. PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 22 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 22 5 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 5100143-1 | Internal Number: 5100143-1 | TE Connectivity | TE Store |
Hard Metric Connectors B-PLANE HM HDR A/110P VRT | Rapid Electronics |
TE Connectivity 2MM H.M. TYPE "A" PIN ASSY. Board Connector 110 Contact(s) 5 Row(s) Male Straight 0.079 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
CONN, BACKPLANE, PLUG, 110POS, 5ROW, 2MM | Farnell |
2MM H.M. TYPE A PIN ASSY. | Heilind Electronics |
110 way Z pack hard metric plug | RS |
Z-PACK 2MM VR PIN HDR, 2MM H.M. TYPE A PIN ASSY. | TE Connectivity 5100143-1 | RS Americas |
PLUG, PCB, VERT, TYPE A, 5ROW, 110WAY | element14 |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 110Contacts |
Pitch Spacing | 2mm |
Gender | Header |
Contact Termination Type | Press Fit |
No. of Rows | 5Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Colour | Grey |
Connector Type | Hard Metric (HM) |
Contact Resistance | 13.5mohm |
Contact Termination | Press Fit Vertical |
Current Rating | 1.5A |
Flammability Rating | UL94V-0 |
Lead Spacing | 2mm |
Material | Glass Filled Polyester |
Where can I find additional details, specifications and documents for a 5100143-1?
Additional datasheets, footprints and schematics for 5100143-1 are listed on our Part Details page. You can also find images and similar parts to 5100143-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5100143-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5100143-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5100143-1 fall under?
The 5100143-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5100143-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5100143-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5100143-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5100143-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, TE Store and Rapid Electronics have stock available or on a lead time for 5100143-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5100143-1 often in real-time on the comparison pages.
What if I can't find stock of 5100143-1?
You can fill out our help required form which you can use to request a quote for 5100143-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.