Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Shape | Round |
---|---|
Switch Lens Colour | Blue |
Collar Shape | Round |
Colour | Blue |
For Use With | EAO 51 Series Pushbutton Switches |
Lens Diameter | 18mm |
RoHS Compliant | Yes |
Lens, Round, Blue | Newark Electronics |
Lens, Plastic, Flat, Round, 15.8mm, Raised, Illuminative, Transparent, Blue | EAO 51-933.6 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators ACTUPBILMAY | Sager |
Where can I find additional details, specifications and documents for a 51-933.6?
Additional datasheets, footprints and schematics for 51-933.6 are listed on our Part Details page. You can also find images and similar parts to 51-933.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51-933.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51-933.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51-933.6 fall under?
The 51-933.6 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 51-933.6 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51-933.6 you can contact the distributor directly for product support, shipping queries etc.
Is the 51-933.6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 51-933.6 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 51-933.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51-933.6 often in real-time on the comparison pages.
What if I can't find stock of 51-933.6?
You can fill out our help required form which you can use to request a quote for 51-933.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.