Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.66
|
3
in stock
|
Buy Now | |
element14
from US$32.04
|
458
in stock
|
Buy Now | |
Farnell
from US$33.66
|
458
in stock
|
Buy Now | |
RS Americas
from US$32.81
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$7.16
|
2
in stock
|
Buy Now | |
Distrelec
from US$29.46
|
-
|
Buy Now | |
Sager
from US$25.25
|
-
|
Buy Now |
SWITCH ACTUATOR, GREY, 24.5MM, STOP SW | element14 |
E-Stop, Gray, 24.5mm, 2NC, Twist-to-Unlock, Non-Illum, 0.1A, 42VAC/DC, Solder | EAO 51-252.0268 | RS Americas |
Stop switch with twist release grey LL 2 | RS |
Stop Sw, Dpst-Nc, Twist Release, Panel | Newark Electronics |
EAO Stop Switch, 2NC, IP65, Faston Terminal, 2 x 0.5 mm | Distrelec |
Emergency Stop Switches / E-Stop Switches Stop switch with twist release grey LL 2NC U D25 gold | Sager |
Where can I find additional details, specifications and documents for a 51-252.0268?
Additional datasheets, footprints and schematics for 51-252.0268 are listed on our Part Details page. You can also find images and similar parts to 51-252.0268 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51-252.0268 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51-252.0268 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51-252.0268 fall under?
The 51-252.0268 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 51-252.0268 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51-252.0268 you can contact the distributor directly for product support, shipping queries etc.
Is the 51-252.0268 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51-252.0268 have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for 51-252.0268.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51-252.0268 often in real-time on the comparison pages.
What if I can't find stock of 51-252.0268?
You can fill out our help required form which you can use to request a quote for 51-252.0268 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.