51-236.025D2 Switches & Relays by EAO

KEY LOCK SWITCH 2 POSITIONS MAIN SA 2NC+2NO ST D18 GOLD/SILVER A 311

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$72.19

Distributor Stock
Logo for RS
RS
from US$74.92
3
in stock
Buy Now
Logo for element14
element14
from US$92.54
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$74.92
2
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$72.19
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Alternative Descriptions

Keylock switch 2 positions main SA 2NC+2 | RS
KEYLOCK SWITCH, 2POS, DPST, 5A, 250V | element14
EAO Key-Operated Switch 2NC + 2NO 250 VAC 2-Pos 90° Latching Function | Distrelec
Keylock Sw, Dpst-No/Nc, 5A, 250V, 2Pos | Newark Electronics
Schlüsselschalter 2-St. R SP 2Ö2S L D18 | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 51-236.025D2?

Additional datasheets, footprints and schematics for 51-236.025D2 are listed on our Part Details page. You can also find images and similar parts to 51-236.025D2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 51-236.025D2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51-236.025D2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 51-236.025D2 fall under?

The 51-236.025D2 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to 51-236.025D2 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 51-236.025D2 you can contact the distributor directly for product support, shipping queries etc.

Is the 51-236.025D2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 51-236.025D2 have stock available?

Authorised distributors including RS, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 51-236.025D2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 51-236.025D2 often in real-time on the comparison pages.

What if I can't find stock of 51-236.025D2?

You can fill out our help required form which you can use to request a quote for 51-236.025D2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay