Status: | Unknown |
---|---|
Series: | TZV Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
660
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
57,000
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
2,935
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
660
in stock
|
Buy Now | |
element14
from US$0.28
|
660
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
440
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 220µF |
Voltage Rating | 50V |
ESR | - |
Product Range | TZV Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Diameter | 10mm |
TZV Series 220 uF 50 V â–’ 20 % Surface Mount Aluminum Electrolytic Capacitor | Future Electronics |
Smd Aluminium Electrolytic Capacitor, Tzv Series, 220 F, 50 V, Radial Can - Smd, 10 Mm Rohs Compliant: Yes |Rubycon 50TZV220M10X10.5 | Newark Electronics |
CAP, 220µF, 50V, RADIAL, SMD | element14 |
TZV 220uF 50V 20% 10x10 | Rutronik |
Aluminum Electrolytic Capacitor, 220 uF, 50 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a 50TZV220M10X10.5?
Additional datasheets, footprints and schematics for 50TZV220M10X10.5 are listed on our Part Details page. You can also find images and similar parts to 50TZV220M10X10.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50TZV220M10X10.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50TZV220M10X10.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50TZV220M10X10.5 fall under?
The 50TZV220M10X10.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 50TZV220M10X10.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50TZV220M10X10.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 50TZV220M10X10.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50TZV220M10X10.5 have stock available?
Authorised distributors including Future Electronics, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for 50TZV220M10X10.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50TZV220M10X10.5 often in real-time on the comparison pages.
What if I can't find stock of 50TZV220M10X10.5?
You can fill out our help required form which you can use to request a quote for 50TZV220M10X10.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.