50T35-743 Industrial Automation & Control Gear by White-Rodgers

IGNITION CONTROL SINGLE STAGE 120VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$31.79

Distributor Stock
Logo for Farnell
Farnell
from US$122.82
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$31.79
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$107.47
1
in stock
Buy Now
Logo for element14
element14
from US$120.01
1
in stock
Buy Now

Specifications

Ignitor Voltage 120V
Stages Single
Operating Temperature Min -40°C
Operating Temperature Max 80°C
Controller Mounting Surface Mount Multipoise
Product Range -

Alternative Descriptions

Ignition Control, Single Stage, 120Vac | Newark Electronics
IGNITION CONTROL, SINGLE STAGE, 120VAC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 50T35-743?

Additional datasheets, footprints and schematics for 50T35-743 are listed on our Part Details page. You can also find images and similar parts to 50T35-743 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 50T35-743 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50T35-743 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 50T35-743 fall under?

The 50T35-743 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.

Can I view similar or alternative parts?

You can view similar parts to 50T35-743 when available in the Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 50T35-743 you can contact the distributor directly for product support, shipping queries etc.

Is the 50T35-743 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 50T35-743 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 50T35-743.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 50T35-743 often in real-time on the comparison pages.

What if I can't find stock of 50T35-743?

You can fill out our help required form which you can use to request a quote for 50T35-743 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay