50PX1000MEFC12.5X25 Capacitors by Rubycon Corporation

ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 50V, 20%, RADIAL

Status: Unknown
Series: PX Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.21
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 50V
Product Range PX Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 2000 hours @ 105°C
RoHS Compliant Yes

Alternative Descriptions

PX 1000uF 50V 20% 12x25/5,0 | Rutronik
Aluminum Electrolytic Capacitor, 1000Uf, 50V, 20%, Radial | Newark Electronics
Aluminum Electrolytic Capacitor, 1000 uF, 50 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 50PX1000MEFC12.5X25?

Additional datasheets, footprints and schematics for 50PX1000MEFC12.5X25 are listed on our Part Details page. You can also find images and similar parts to 50PX1000MEFC12.5X25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 50PX1000MEFC12.5X25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50PX1000MEFC12.5X25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 50PX1000MEFC12.5X25 fall under?

The 50PX1000MEFC12.5X25 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 50PX1000MEFC12.5X25 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 50PX1000MEFC12.5X25 you can contact the distributor directly for product support, shipping queries etc.

Is the 50PX1000MEFC12.5X25 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 50PX1000MEFC12.5X25 have stock available?

Authorised distributors including Rutronik, Newark Electronics and Avnet Abacus have stock available or on a lead time for 50PX1000MEFC12.5X25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 50PX1000MEFC12.5X25 often in real-time on the comparison pages.

What if I can't find stock of 50PX1000MEFC12.5X25?

You can fill out our help required form which you can use to request a quote for 50PX1000MEFC12.5X25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay