50ML10MEFC5X7 Capacitors by Rubycon Corporation

CAP 10µF 50V 20%

Status: Unknown
Series: ML Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0207

Distributor Stock
Logo for RS
RS
from US$0.09
9,250
in stock
Buy Now
Logo for element14
element14
from US$0.05
9,948
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.06
9,948
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
9
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0207
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 50V
Product Range ML Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 5mm
Lead Spacing 2mm
Height 7mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 5000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
Ripple Current AC 30mA

Alternative Descriptions

CAP, 10µF, 50V, 20% | element14
Capacitor Al 105deg 10uF 50V 5x7 | RS
Aluminum Electrolytic Capacitor, 10Uf, 50V, 20%, Radial | Newark Electronics
ML 10uF 50V 20% 5x7/2 | Rutronik
Aluminum Electrolytic Capacitor, 10 uF, 50 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 50ML10MEFC5X7?

Additional datasheets, footprints and schematics for 50ML10MEFC5X7 are listed on our Part Details page. You can also find images and similar parts to 50ML10MEFC5X7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 50ML10MEFC5X7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50ML10MEFC5X7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 50ML10MEFC5X7 fall under?

The 50ML10MEFC5X7 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 50ML10MEFC5X7 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 50ML10MEFC5X7 you can contact the distributor directly for product support, shipping queries etc.

Is the 50ML10MEFC5X7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 50ML10MEFC5X7 have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and Rutronik have stock available or on a lead time for 50ML10MEFC5X7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 50ML10MEFC5X7 often in real-time on the comparison pages.

What if I can't find stock of 50ML10MEFC5X7?

You can fill out our help required form which you can use to request a quote for 50ML10MEFC5X7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay