Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | - |
---|---|
For Use With | - |
Product Range | - |
Bulb Diameter | 152mm |
Current Rating | 800mA |
External Height | 149mm |
IP / NEMA Rating | Not Rated |
Length | 149mm |
Lens Diameter | 152mm |
Light Source | Halogen |
Lamp, Halogen, 800Ma | Newark Electronics |
LAMP, HALOGEN, 800mA | element14 |
Where can I find additional details, specifications and documents for a 50LMP-20WH?
Additional datasheets, footprints and schematics for 50LMP-20WH are listed on our Part Details page. You can also find images and similar parts to 50LMP-20WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50LMP-20WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50LMP-20WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50LMP-20WH fall under?
The 50LMP-20WH is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 50LMP-20WH when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50LMP-20WH you can contact the distributor directly for product support, shipping queries etc.
Is the 50LMP-20WH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50LMP-20WH have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 50LMP-20WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50LMP-20WH often in real-time on the comparison pages.
What if I can't find stock of 50LMP-20WH?
You can fill out our help required form which you can use to request a quote for 50LMP-20WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.