Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ignitor Voltage | 80V |
---|---|
Stages | Single |
Operating Temperature Min | -40°C |
Operating Temperature Max | 80°C |
Controller Mounting | Surface Mount Multipoise |
Product Range | - |
Ignition Control, Single Stage, 80Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 50A66-743?
Additional datasheets, footprints and schematics for 50A66-743 are listed on our Part Details page. You can also find images and similar parts to 50A66-743 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50A66-743 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50A66-743 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50A66-743 fall under?
The 50A66-743 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 50A66-743 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50A66-743 you can contact the distributor directly for product support, shipping queries etc.
Is the 50A66-743 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50A66-743 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 50A66-743.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50A66-743 often in real-time on the comparison pages.
What if I can't find stock of 50A66-743?
You can fill out our help required form which you can use to request a quote for 50A66-743 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.