50A65-5165 Industrial Automation & Control Gear by White-Rodgers

HSI INTEGRATED FURNACE CONTROL KIT 80V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$113.29

Distributor Stock
Logo for Newark
Newark
from US$120.69
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$113.29
25
in stock
Buy Now

Specifications

Ignitor Voltage 80V
Stages Single
Operating Temperature Min -40°C
Operating Temperature Max 80°C
Controller Mounting Surface Mount Multipoise
Product Range -

Alternative Descriptions

Hsi Integrated Furnace Control Kit, 80V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 50A65-5165?

Additional datasheets, footprints and schematics for 50A65-5165 are listed on our Part Details page. You can also find images and similar parts to 50A65-5165 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 50A65-5165 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50A65-5165 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 50A65-5165 fall under?

The 50A65-5165 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.

Can I view similar or alternative parts?

You can view similar parts to 50A65-5165 when available in the Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 50A65-5165 you can contact the distributor directly for product support, shipping queries etc.

Is the 50A65-5165 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 50A65-5165 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 50A65-5165.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 50A65-5165 often in real-time on the comparison pages.

What if I can't find stock of 50A65-5165?

You can fill out our help required form which you can use to request a quote for 50A65-5165 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay