Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1194008-3,
509961-000 |
Prices starting from US$15.82
Material Systems Code | 100 |
---|---|
Material | Low Fire Hazard Material |
Material Code | 100 |
Adhesive Pre-Coat | Yes |
Lipped | Yes |
Inside Diameter as Supplied | 1.42in, 36mm |
Zugelassene Standards | VG95343 Parts 29 and 30 |
Government Qualified | No |
Approved Standards | VG95343 Parts 29 and 30 |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Adhesive Type | High Performance Pre-Coat Adhesive |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Flammability | Low Fire Hazard |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Heat Shrink Boot, Adhesive, 36 Id Before Shrink |Raychem Te Connectivity 509961-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Connector Accessories Boot | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 509961-000?
Additional datasheets, footprints and schematics for 509961-000 are listed on our Part Details page. You can also find images and similar parts to 509961-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 509961-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 509961-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 509961-000 fall under?
The 509961-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 509961-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 509961-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 509961-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 509961-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Avnet America and Sager have stock available or on a lead time for 509961-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 509961-000 often in real-time on the comparison pages.
What if I can't find stock of 509961-000?
You can fill out our help required form which you can use to request a quote for 509961-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.