Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5095894001,
1194006-8 |
Fluid Type | Water, Medical Fluids |
---|---|
Color | Blue |
Flexibility | Flexible |
Material | Medical Grade Crosslinked Polyolefin |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Nominal) | .5mm, .02in |
Recovered Inside Diameter (Max) | 1.58mm, .187in |
Expanded Inside Diameter (Min) | 3.18mm, .125in |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Cut Piece, Stick, Spool |
Applicable Region | Global |
Product Family | MT5000 |
Wall Type | Single |
Resistant To | Radiation Sterilization, Fluids, Strain, Impact |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Splash Protection, Moisture/Spray Protection |
Operating Temperature Range | -40 – 110°C |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 110°C |
Cable Accessories Heat Shrinkable Tubing Polyolefin Blue Spool | Avnet America |
Heat Shrink Tubing & Sleeves MT5000-1/8-6-SP | Sager |
Where can I find additional details, specifications and documents for a 5095894001?
Additional datasheets, footprints and schematics for 5095894001 are listed on our Part Details page. You can also find images and similar parts to 5095894001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5095894001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5095894001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5095894001 fall under?
The 5095894001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5095894001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5095894001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5095894001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5095894001 have stock available?
Authorised distributors including Avnet America, Avnet Asia, Farnell and Sager have stock available or on a lead time for 5095894001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5095894001 often in real-time on the comparison pages.
What if I can't find stock of 5095894001?
You can fill out our help required form which you can use to request a quote for 5095894001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.