5093NW68K00J Resistors by Vishay Intertechnology

RES 68K 5% 3W AXIAL METAL FILM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
560
in stock
Buy Now
Logo for element14
element14
from US$0.15
897
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
560
in stock
Buy Now

Specifications

Resistance 68kohm
Product Range -
Power Rating 3W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 750V
Resistor Element Material Metal Film
Temperature Coefficient ± 250ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Resistor Mounting Through Hole

Alternative Descriptions

Resistance:68kohm | element14
Res, 68K, 5%, 3W, Axial, Metal Film | Newark Electronics
RES, 68K, 5%, 3W, AXIAL, METAL FILM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5093NW68K00J?

Additional datasheets, footprints and schematics for 5093NW68K00J are listed on our Part Details page. You can also find images and similar parts to 5093NW68K00J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5093NW68K00J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5093NW68K00J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5093NW68K00J fall under?

The 5093NW68K00J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to 5093NW68K00J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5093NW68K00J you can contact the distributor directly for product support, shipping queries etc.

Is the 5093NW68K00J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5093NW68K00J have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 5093NW68K00J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5093NW68K00J often in real-time on the comparison pages.

What if I can't find stock of 5093NW68K00J?

You can fill out our help required form which you can use to request a quote for 5093NW68K00J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay