Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,080.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,164.88
|
14
in stock
|
Buy Now | |
RS Americas
from US$1,080.42
|
48
in stock
|
Buy Now | |
Distrelec
from US$1,102.76
|
8
in stock
|
Buy Now | |
element14
from US$1,091.14
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$1,092.00
|
1
in stock
|
Buy Now | |
Farnell
from US$1,187.37
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$1,448.58
|
-
|
Buy Now |
No. of Ports | 8Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 8 |
Input Voltage Type | VDC |
Ethernet Switch, Managed, 8 Port, 10 to 30 VDC, Plug and Play, 500 Series | Red Lion Controls 508TX-A | RS Americas |
Ethernet Switch, N-TRON 8 Copper | RS |
Red Lion Industrial Ethernet Switch, RJ45 Ports 8, 100Mbps, Unmanaged | Distrelec |
ETHERNET SWITCH, 24VDC, 200mA, DIN RAIL | element14 |
Ethernet Switch, 24Vdc, 200Ma, Din Rail | Newark Electronics |
Industrial Ethernet Switch Managed (8) RJ45 10/100Base TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 508TX-A?
Additional datasheets, footprints and schematics for 508TX-A are listed on our Part Details page. You can also find images and similar parts to 508TX-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 508TX-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 508TX-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 508TX-A fall under?
The 508TX-A is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 508TX-A when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 508TX-A you can contact the distributor directly for product support, shipping queries etc.
Is the 508TX-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 508TX-A have stock available?
Authorised distributors including RS Americas, RS, Distrelec, element14 and Newark Electronics have stock available or on a lead time for 508TX-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 508TX-A often in real-time on the comparison pages.
What if I can't find stock of 508TX-A?
You can fill out our help required form which you can use to request a quote for 508TX-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.