Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$802.00
No. of Ports | 8Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 8 |
Network Speeds | 2.6Gbps |
Ethernet Switch, 8 Port, Unmanaged, 10 to 30 VDC, 500 Series | Red Lion Controls 508TX | RS Americas |
Ethernet Switch, Rj45 X 8, 2.6Gbps | Newark Electronics |
ETHERNET SWITCH, RJ45 X 8, 2.6GBPS | element14 |
Industrial Ethernet Switch Unmanaged (8) RJ45 10/100Base TX | Carlton-Bates |
Red Lion Industrial Ethernet Switch, RJ45 Ports 8, 100Mbps, Unmanaged | Distrelec |
Where can I find additional details, specifications and documents for a 508TX?
Additional datasheets, footprints and schematics for 508TX are listed on our Part Details page. You can also find images and similar parts to 508TX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 508TX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 508TX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 508TX fall under?
The 508TX is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 508TX when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 508TX you can contact the distributor directly for product support, shipping queries etc.
Is the 508TX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 508TX have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 508TX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 508TX often in real-time on the comparison pages.
What if I can't find stock of 508TX?
You can fill out our help required form which you can use to request a quote for 508TX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.