Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 8Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 6, SC x 2 |
Network Speeds | 10Mbps, 100Mbps |
RoHS Compliant | Yes |
Ethernet Sw, Rj45/Sc, Din Rail | Newark Electronics |
8 port (6 10/100BaseTX, 2 100BaseFX Fiber Uplink) Industrial Ethernet Switch | Red Lion Controls 508FXE2-A-SC-40 | RS Americas |
Industrial Ethernet Switch Managed (6) RJ45 10/100 Base TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 508FXE2-A-SC-40?
Additional datasheets, footprints and schematics for 508FXE2-A-SC-40 are listed on our Part Details page. You can also find images and similar parts to 508FXE2-A-SC-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 508FXE2-A-SC-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 508FXE2-A-SC-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 508FXE2-A-SC-40 fall under?
The 508FXE2-A-SC-40 is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 508FXE2-A-SC-40 when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 508FXE2-A-SC-40 you can contact the distributor directly for product support, shipping queries etc.
Is the 508FXE2-A-SC-40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 508FXE2-A-SC-40 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 508FXE2-A-SC-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 508FXE2-A-SC-40 often in real-time on the comparison pages.
What if I can't find stock of 508FXE2-A-SC-40?
You can fill out our help required form which you can use to request a quote for 508FXE2-A-SC-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.