Status: | Unknown |
---|---|
Series: | 500 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Contacts | 8Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 500 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | No |
Dip Socket, 8 Position, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 508-AG12D?
Additional datasheets, footprints and schematics for 508-AG12D are listed on our Part Details page. You can also find images and similar parts to 508-AG12D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 508-AG12D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 508-AG12D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 508-AG12D fall under?
The 508-AG12D is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 508-AG12D when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 508-AG12D you can contact the distributor directly for product support, shipping queries etc.
Is the 508-AG12D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 508-AG12D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 508-AG12D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 508-AG12D often in real-time on the comparison pages.
What if I can't find stock of 508-AG12D?
You can fill out our help required form which you can use to request a quote for 508-AG12D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.