Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | - |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | No |
Socket Assembly | Newark Electronics |
Where can I find additional details, specifications and documents for a 508-AG10D-ES?
Additional datasheets, footprints and schematics for 508-AG10D-ES are listed on our Part Details page. You can also find images and similar parts to 508-AG10D-ES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 508-AG10D-ES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 508-AG10D-ES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 508-AG10D-ES fall under?
The 508-AG10D-ES is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 508-AG10D-ES when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 508-AG10D-ES you can contact the distributor directly for product support, shipping queries etc.
Is the 508-AG10D-ES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 508-AG10D-ES have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 508-AG10D-ES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 508-AG10D-ES often in real-time on the comparison pages.
What if I can't find stock of 508-AG10D-ES?
You can fill out our help required form which you can use to request a quote for 508-AG10D-ES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.