Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sealant | No |
---|---|
Sleeve Plating Material | Tin |
Sleeve Material | Copper |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Socket Type | Discrete |
Contact Spring Plating Thickness | 30µin, .127µm |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 7.5A |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Type | Socket |
Contact Spring Plating Material | Gold |
Wire Size | .518 – .823mm², 20 – 18AWG |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Socket Length | .26in, 6.6mm |
Hole Size (Recommended) | .072in, 1.83mm |
Mating Pin Diameter Range | .034 – .041in, .86 – 1.04mm |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Bag, Loose Piece |
Product Type | Contact |
Profile | Zero |
Wire/Cable Type | Discrete Wire |
Connector System | Cable-to-Board |
Sealable | No |
Sleeve Style | Closed Bottom |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
Spring Contact | Newark Electronics |
Where can I find additional details, specifications and documents for a 50865-5?
Additional datasheets, footprints and schematics for 50865-5 are listed on our Part Details page. You can also find images and similar parts to 50865-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50865-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50865-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50865-5 fall under?
The 50865-5 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 50865-5 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50865-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 50865-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50865-5 have stock available?
Authorised distributors including Chip One Stop, Avnet America, RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for 50865-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50865-5 often in real-time on the comparison pages.
What if I can't find stock of 50865-5?
You can fill out our help required form which you can use to request a quote for 50865-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.