Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
4,110
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
4,110
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
4,110
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
4,110
in stock
|
Buy Now | |
TE Store
from US$0.87
|
1,897
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$88.58
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Plating Material | Gold Flash over Nickel |
---|---|
Sleeve Material | Copper |
Sealant | No |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Base Material | Beryllium Copper |
Socket Type | Discrete |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Current Rating (Max) | 6.5A |
Contact Spring Plating Thickness | 30µin, .762µm |
Contact Spring Plating Material | Gold |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Hole Size (Recommended) | 1.57mm, .062in |
Wire Size | 22 – 20AWG, .326 – .518mm² |
Socket Length | .257in, 6.53mm |
Mating Pin Diameter Range | .026 – .033in, .66 – .84mm |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Bag, Loose Piece |
Packaging Quantity | 2000 |
Profile | Zero |
Connector System | Cable-to-Board |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Sleeve Style | Closed Bottom |
Sealable | No |
Insertion Method | Hand/Semi-Automatic/Automatic |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Ic & Component Sockets Rcpt .026-.033 30Au |Amp Te Connectivity 50864 | Newark Electronics |
IC&Component Sockets RCPT .026-.033 30AU | Rapid Electronics |
TE Connectivity - AMP SOCKET,MIN-SPR AU SER-3 | Distrelec |
SOCKET,MIN-SPR AU SER-3 Socket Length: 6.53 mm Socket Length: .257 in PCB Hole Diameter: .062 in PCB Hole Diameter: 1.57 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 5A | 6.53 mm .257" .062" 1.57 mm | Part Number: 50864 | Internal Number: 50864 | TE Connectivity | TE Store |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MIN-SPR AU SER-3, Pin Sockets | TE Connectivity 50864 | RS Americas |
Where can I find additional details, specifications and documents for a 50864?
Additional datasheets, footprints and schematics for 50864 are listed on our Part Details page. You can also find images and similar parts to 50864 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50864 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50864 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50864 fall under?
The 50864 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 50864 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50864 you can contact the distributor directly for product support, shipping queries etc.
Is the 50864 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50864 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 50864.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50864 often in real-time on the comparison pages.
What if I can't find stock of 50864?
You can fill out our help required form which you can use to request a quote for 50864 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.