Status: | Unknown |
---|---|
Series: | 508 Series |
RoHS: | Unknown |
Prices starting from US$15.12
LED Colour | Green |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 8.1mm |
Forward Current If | 20mA |
Luminous Intensity | 23cd |
IP / NEMA Rating | IP67 |
Product Range | 508 Series |
SVHC | No SVHC (15-Jan-2019) |
Bezel Diameter | 11.5mm |
Body Plating | Nickel |
Bulb Size | 7mm |
Current If Luminous Intensity | 20mA |
External Diameter | 11.5mm |
External Length / Height | 33mm |
Fixing Hole Diameter | 8.1mm |
Forward Current If Max | 20mA |
Forward Voltage | 12V |
Forward Voltage VF Max | 12V |
LED / Lamp Size | 7mm |
Length Behind Bezel | 29.3mm |
Luminous Intensity Typ | 6000mcd |
Material | Brass |
Operating Current DC | 20mA |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Operating life Time | 90000h |
Peak Wavelength | 525nm |
Voltage Rating V DC | 12V |
Voltage Vf Typ | 12VDC |
Wavelength Typ | 525nm |
Led Panel Mount Indicator, Weatherproof, Green, 8.1 Mm, 12 Vdc, 20 Ma, 23 Cd, Ip67 Rohs Compliant: Yes |Marl 508-532-21 | Newark Electronics |
LED INDICATOR, 12VDC, GREEN | element14 |
8.1mm IP66 grn LED panel indicator,12Vdc | RS |
Indicator: LED | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 508-532-21?
Additional datasheets, footprints and schematics for 508-532-21 are listed on our Part Details page. You can also find images and similar parts to 508-532-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 508-532-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 508-532-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 508-532-21 fall under?
The 508-532-21 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 508-532-21 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 508-532-21 you can contact the distributor directly for product support, shipping queries etc.
Is the 508-532-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 508-532-21 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 508-532-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 508-532-21 often in real-time on the comparison pages.
What if I can't find stock of 508-532-21?
You can fill out our help required form which you can use to request a quote for 508-532-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.