Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Luminous Intensity | 1.115mcd |
No. of Digits / Alpha | 1 |
Character Size | 10.9mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Background Colour | Grey |
Character Type | .8 |
Current If Luminous Intensity | 20mA |
External Depth | 6.35mm |
External Length / Height | 19.05mm |
External Width | 12.7mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.8V |
Forward Voltage per Segment @ If | 2.8V |
Lead Spacing | 2.54mm |
Luminous Intensity per Segment @ If Typ | 4.4mcd |
No. of Characters | 1 Character |
Nom Current If per Segment | 60mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 3V |
Row Pitch | 7.62mm |
Display, Seven Segment, 10.9Mm, Red | Newark Electronics |
LED DISPLAY, 0.43", HE-RED | Farnell |
Red 7-segment LED, 5082-7650 10.9mm | RS |
Segment LED Display Common Anode 1 Digit 8 LEDs High Efficiency Red 1115ucd Tube | Avnet America |
Where can I find additional details, specifications and documents for a 5082-7650?
Additional datasheets, footprints and schematics for 5082-7650 are listed on our Part Details page. You can also find images and similar parts to 5082-7650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5082-7650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5082-7650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5082-7650 fall under?
The 5082-7650 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to 5082-7650 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5082-7650 you can contact the distributor directly for product support, shipping queries etc.
Is the 5082-7650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5082-7650 have stock available?
Authorised distributors including Newark Electronics, Farnell, RS, Avnet America and EBV Elektronik have stock available or on a lead time for 5082-7650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5082-7650 often in real-time on the comparison pages.
What if I can't find stock of 5082-7650?
You can fill out our help required form which you can use to request a quote for 5082-7650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.