507-4537-0931-640 Panel Mount Indicators, Bases & Lenses by Dialight

LAMP, INDICATOR, NEON, RED, 125V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.85

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Supply Voltage 125V
Mounting Hole Dia 25.14mm
Current Rating 300µA
Colour Red
RoHS Compliant No

Alternative Descriptions

Neon Datalite Rohs Compliant: Yes |Dialight 507-4537-0931-640 | Newark Electronics
Panel Mount Indicator Lamps RED DIFFUSED STOVEPIPE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 507-4537-0931-640?

Additional datasheets, footprints and schematics for 507-4537-0931-640 are listed on our Part Details page. You can also find images and similar parts to 507-4537-0931-640 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 507-4537-0931-640 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 507-4537-0931-640 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 507-4537-0931-640 fall under?

The 507-4537-0931-640 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Neon Indicators.

Can I view similar or alternative parts?

You can view similar parts to 507-4537-0931-640 when available in the Neon Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 507-4537-0931-640 you can contact the distributor directly for product support, shipping queries etc.

Is the 507-4537-0931-640 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 507-4537-0931-640 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 507-4537-0931-640.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 507-4537-0931-640 often in real-time on the comparison pages.

What if I can't find stock of 507-4537-0931-640?

You can fill out our help required form which you can use to request a quote for 507-4537-0931-640 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay