Status: | Unknown |
---|---|
Series: | 5073 Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 3Core |
Wire Gauge | 16AWG |
Conductor Area CSA | 1.23mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Slate |
No. of Max Strands x Strand Size | 19 x 0.012mm |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 7.4mm |
Voltage Rating | 300V |
Product Range | 5073 Series |
SVHC | No SVHC (27-Jun-2018) |
Cable Type | Unshielded |
Conductor Make-up | 19 / 0.0117 |
Outer Diameter | 7.4mm |
Shield Type | Unshielded |
Wire Size | 16AWG |
CABLE, 16AWG, 3 CORE, SLATE, 30.5M | Farnell |
XTRA-GUARD 1 | RS |
Unshielded Multiconductor Cable 3 Conductor 16Awg 100Ft | Newark Electronics |
Multiconductor Cable,3C,16AWG,19x0.0117,TC, PVC Ins, Slate PVC Jkt | Alpha Wire 5073/1C SL005 | RS Americas |
Where can I find additional details, specifications and documents for a 5073/1C SL005.?
Additional datasheets, footprints and schematics for 5073/1C SL005. are listed on our Part Details page. You can also find images and similar parts to 5073/1C SL005. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5073/1C SL005. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5073/1C SL005. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5073/1C SL005. fall under?
The 5073/1C SL005. is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 5073/1C SL005. when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5073/1C SL005. you can contact the distributor directly for product support, shipping queries etc.
Is the 5073/1C SL005. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5073/1C SL005. have stock available?
Authorised distributors including Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for 5073/1C SL005..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5073/1C SL005. often in real-time on the comparison pages.
What if I can't find stock of 5073/1C SL005.?
You can fill out our help required form which you can use to request a quote for 5073/1C SL005. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.