Status: | Unknown |
---|---|
Series: | 500 Series |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 500 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
Status: | Unknown |
---|---|
Series: | 500 Series |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 500 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
Dip Socket, 6 Position, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 506-AG12D-LF?
Additional datasheets, footprints and schematics for 506-AG12D-LF are listed on our Part Details page. You can also find images and similar parts to 506-AG12D-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 506-AG12D-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 506-AG12D-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 506-AG12D-LF fall under?
The 506-AG12D-LF is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 506-AG12D-LF when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 506-AG12D-LF you can contact the distributor directly for product support, shipping queries etc.
Is the 506-AG12D-LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 506-AG12D-LF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 506-AG12D-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 506-AG12D-LF often in real-time on the comparison pages.
What if I can't find stock of 506-AG12D-LF?
You can fill out our help required form which you can use to request a quote for 506-AG12D-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.