Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5069904003,
6-1193956-8 |
Prices starting from US$4.87
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.23
|
6,660
in stock
|
Buy Now | |
Newark Electronics
from US$7.65
|
6,660
in stock
|
Buy Now | |
Rapid Electronics
from US$7.43
|
6,660
in stock
|
Buy Now | |
Chip One Stop
from US$6.37
|
6,660
in stock
|
Buy Now | |
Farnell
from US$14.19
|
5,340
in stock
|
Buy Now | |
TTI Europe
from US$4.87
|
150
in stock
|
Buy Now | |
Avnet America
from US$5.86
|
-
|
Buy Now | |
Boersig
from US$9.59
|
-
|
Buy Now | |
Sager
from US$5.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Color | Black |
Fluid Type | Hydraulic Fluid, Gasoline, Lubricating Oil |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Recovered Wall Thickness (Tolerance) | .25mm, .01in |
Recovered Wall Thickness (Nominal) | 1.15mm, .045in |
Expanded Inside Diameter (Min) | 2.008in, 51mm |
Recovered Inside Diameter (Max) | 26mm, 1.024in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Product Family | CGPT |
Wall Type | Single |
Resistant To | Strain, Fluids, Mechanical Damage |
Flammability | Flame-Retardant |
Recovery Temperature | 120°C |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing And Sleeves Hs-Tbg 51/26 Mm Bk |Raychem Te Connectivity 5069904003 | Newark Electronics |
Heat Shrink Tubing and Sleeves HS-TBG 51/26 mm BK | Rapid Electronics |
TE Connectivity CGPT-51/26-0-SP HEAT SHRINK TUBE SINGLE | Distrelec |
Heat Shrink Tubing, 2:1, 2 ", 51 mm, Black, 98.4 ft, 30 m | Avnet America |
Heat Shrink Tubing & Sleeves CGPT-51/26-0-SP | Sager |
Cable Accessories Heat Shrink Tubing Cross-Linked Polyolefin Black Spool | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5069904003?
Additional datasheets, footprints and schematics for 5069904003 are listed on our Part Details page. You can also find images and similar parts to 5069904003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5069904003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5069904003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5069904003 fall under?
The 5069904003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5069904003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5069904003 you can contact the distributor directly for product support, shipping queries etc.
Is the 5069904003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5069904003 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5069904003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5069904003 often in real-time on the comparison pages.
What if I can't find stock of 5069904003?
You can fill out our help required form which you can use to request a quote for 5069904003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.