Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5069864018,
1193953-5 |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.79
|
No stock
|
Buy Now | |
TTI Europe
from US$1.49
|
3,750
in stock
|
Buy Now | |
Boersig
from US$1.75
|
600
in stock
|
Buy Now | |
Avnet Abacus
-
|
750
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
-
|
Buy Now | |
Avnet America
from US$1.64
|
-
|
Buy Now | |
Avnet Asia
from US$2.05
|
-
|
Buy Now | |
Sager
from US$1.23
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Gasoline, Hydraulic Fluid, Lubricating Oil |
Color | Black |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Nominal) | .026in, .65mm |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Recovered Inside Diameter (Max) | .252in, 6.4mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | EMEA, Asia |
Product Family | CGPT |
Wall Type | Single |
Resistant To | Mechanical Damage, Fluids, Strain |
Flammability | Flame-Retardant |
Recovery Temperature | 120°C |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Spool | Avnet Abacus |
Cgpt-12.7/6.4-0-Sp |Raychem Te Connectivity 5069864018 | Newark Electronics |
Heat Shrink Tubing & Sleeves CGPT-12.7/6.4-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5069864018?
Additional datasheets, footprints and schematics for 5069864018 are listed on our Part Details page. You can also find images and similar parts to 5069864018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5069864018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5069864018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5069864018 fall under?
The 5069864018 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5069864018 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5069864018 you can contact the distributor directly for product support, shipping queries etc.
Is the 5069864018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5069864018 have stock available?
Authorised distributors including TTI Europe, Boersig, Avnet Abacus, Newark Electronics and Future Electronics have stock available or on a lead time for 5069864018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5069864018 often in real-time on the comparison pages.
What if I can't find stock of 5069864018?
You can fill out our help required form which you can use to request a quote for 5069864018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.