Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5069852054,
7-1193951-8 |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Sager
from US$1.24
|
-
|
Buy Now |
Shrink Ratio | 2:1 |
---|---|
Flexibility | Flexible |
Fluid Type | Hydraulic Fluid, Gasoline, Lubricating Oil |
Color | Black |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .65mm, .026in |
Recovered Inside Diameter (Max) | 4.8mm, .189in |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Cut Length | 48.031in, 1220mm |
Expanded Inside Diameter (Min) | .374in, 9.5mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | EMEA, Asia |
Product Family | CGPT |
Wall Type | Single |
Recovery Temperature | 120°C |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Resistant To | Strain, Mechanical Damage, Fluids |
Operating Temperature Range | -40 – 135°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing & Sleeves CGPT-9.5/4.8-0-STK | Sager |
Where can I find additional details, specifications and documents for a 5069852054?
Additional datasheets, footprints and schematics for 5069852054 are listed on our Part Details page. You can also find images and similar parts to 5069852054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5069852054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5069852054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5069852054 fall under?
The 5069852054 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5069852054 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5069852054 you can contact the distributor directly for product support, shipping queries etc.
Is the 5069852054 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5069852054 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 5069852054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5069852054 often in real-time on the comparison pages.
What if I can't find stock of 5069852054?
You can fill out our help required form which you can use to request a quote for 5069852054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.