Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.94
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.44
|
47
in stock
|
Buy Now | |
element14
from US$20.55
|
47
in stock
|
Buy Now | |
RS Americas
from US$15.56
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.72
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
2
in stock
|
Buy Now |
Test Connector Type A | BNC Jack |
---|---|
Test Connector Type B | 0.64mm Square Pin Sockets x 2 |
Voltage Rating | 500Vrms |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | 142mm |
Lead Length - Imperial | 5.6" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 142mm |
Test Lead, 142Mm, 500V | Newark Electronics |
Receptacle, Pin, BNC Female,22 AWG, Gold Plated Beryllium Copper, PTFE, ABS,+55 C | Pomona Electronics 5069 | RS Americas |
TEST REC LEAD,POLYPROP,BNC(F)-.025 | Heilind Electronics |
TEST LEAD, 142MM, 500V | Farnell |
Where can I find additional details, specifications and documents for a 5069?
Additional datasheets, footprints and schematics for 5069 are listed on our Part Details page. You can also find images and similar parts to 5069 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5069 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5069 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5069 fall under?
The 5069 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5069 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5069 you can contact the distributor directly for product support, shipping queries etc.
Is the 5069 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5069 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Transfer Multisort Elektronik and Heilind Electronics have stock available or on a lead time for 5069.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5069 often in real-time on the comparison pages.
What if I can't find stock of 5069?
You can fill out our help required form which you can use to request a quote for 5069 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.