Status: | Unknown |
---|---|
Series: | Micro-Lock PLUS 505572 Series |
RoHS: | Unknown |
Prices starting from US$0.0212
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0224
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0212
|
3,915,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0254
|
157,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0220
|
75,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
45,000
in stock
|
Buy Now | |
element14
from US$0.0250
|
45,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0254
|
36,750
in stock
|
Buy Now | |
RS
from US$0.0412
|
100
in stock
|
Buy Now | |
Rutronik
from US$0.0244
|
-
|
Buy Now | |
Avnet America
from US$0.0299
|
-
|
Buy Now | |
RS Americas
from US$0.0430
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Micro-Lock PLUS 505572 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Molex Micro-Lock PLUS 505570 Series Receptacle Housings |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Current Rating | 3A |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
2.0MM CRMP TRM,RCPT,22-26AWG MICRO-LOK+ | Heilind Electronics |
2.0W/B REC CRIMP TERM CHA | TTI Europe |
Contact, Socket, Crimp, 26Awg-22Awg | Newark Electronics |
CONTACT, SOCKET, CRIMP, 26AWG-22AWG | element14 |
2.0W/B REC CRIMP TERM CHAIN H>F | RS |
CRIMP FEMALE TIN AWG 22-26 | Rutronik |
Wire To Board Connector Systm,2.0W/B REC CRIMP TERM CHAIN H>F | Molex Incorporated 505572-1000 | RS Americas |
20W/B SINGLE REC HSG 10CKT NAT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 505572-1000?
Additional datasheets, footprints and schematics for 505572-1000 are listed on our Part Details page. You can also find images and similar parts to 505572-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505572-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505572-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505572-1000 fall under?
The 505572-1000 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 505572-1000 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505572-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the 505572-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505572-1000 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 505572-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505572-1000 often in real-time on the comparison pages.
What if I can't find stock of 505572-1000?
You can fill out our help required form which you can use to request a quote for 505572-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.