Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.21
|
975
in stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
975
in stock
|
Buy Now | |
Rapid Electronics
from US$4.37
|
975
in stock
|
Buy Now | |
Chip One Stop
from US$3.94
|
975
in stock
|
Buy Now | |
Farnell
from US$8.85
|
780
in stock
|
Buy Now | |
Heilind Electronics
-
|
118
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
39
in stock
|
Buy Now | |
Avnet America
from US$3.68
|
-
|
Buy Now |
Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Contact Termination Area Plating | Tin |
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating Finish | Matte |
Terminal Design | Formed |
Plating Material | Tin |
PCB Thickness (Recommended) | 1.57 – 3.18mm, .062 – .1251in |
Overall Length | .5in, 12.7mm |
Plating Thickness | 150µin |
Housing Material | Nylon - GF |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Screw Size | 6-32 |
Circuit Application | Power |
For Use With | Connector |
Packaging | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Footprint | 7.62 x 2.54mm, .3 x .1in |
Connector System | Cable-to-Board |
Product Type | Power Tap |
Contact Termination Base Material | Copper Alloy |
Termination Method to Wire & Cable | Tap Screw |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
10 Power Tap Assy .100 |Amp Te Connectivity 5055673-2 | Newark Electronics |
Power to the Board 10POWER TAP ASY .100 W/SCRW | Rapid Electronics |
TE Connectivity - AMP 10 POWER TAP ASSY .100 | Distrelec |
TERMINAL, PCB, 0.05MM | Farnell |
10 POWER TAP ASSY .100 | Heilind Electronics |
Conn Power Tap 1 POS Press Fit ST Thru-Hole 10 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5055673-2?
Additional datasheets, footprints and schematics for 5055673-2 are listed on our Part Details page. You can also find images and similar parts to 5055673-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5055673-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5055673-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5055673-2 fall under?
The 5055673-2 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5055673-2 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5055673-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5055673-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5055673-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5055673-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5055673-2 often in real-time on the comparison pages.
What if I can't find stock of 5055673-2?
You can fill out our help required form which you can use to request a quote for 5055673-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.