Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.21
|
No stock
|
Buy Now | |
TTI Europe
from US$2.88
|
19,200
in stock
|
Buy Now | |
TE Store
from US$4.70
|
2,220
in stock
|
Buy Now | |
Newark Electronics
from US$5.01
|
448
in stock
|
Buy Now | |
element14
from US$3.83
|
448
in stock
|
Buy Now | |
Farnell
from US$3.92
|
448
in stock
|
Buy Now | |
Future Electronics
from US$3.57
|
-
|
Buy Now | |
Avnet America
from US$3.39
|
-
|
Buy Now | |
RS Americas
from US$3.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Profile | High |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Contact Current Rating (Max) | 25A |
Plating Material | Tin |
Contact Termination Area Plating | Tin |
Contact Termination Area Plating Finish | Matte |
Terminal Design | Formed |
PCB Thickness (Recommended) | 1.57 – 3.18mm, .062 – .1251in |
Plating Thickness | 150µin |
Overall Length | 12.7mm, .5in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Screw Size | 6-32 |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Connector |
Packaging | Carton |
Connector System | Cable-to-Board |
Footprint | 7.62 x 2.54mm, .3 x .1in |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Power Tap |
Termination Method to Wire & Cable | Tap Screw |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Contact Termination Base Material | Copper Alloy |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
10 POWER TAP ASSY .100 Power Terminal Type: Power Tap Product Terminates To: Printed Circuit Board Number of Positions: 10 Contact Current Rating (Max): 25 A Centerline (Pitch): 2.54 mm Power Tap Printed Circuit Board 10 25 A | Power Terminal | Part Number: 5055557-4 | Internal Number: 5055557-4 | 2.54 mm | TE Connectivity | TE Store |
Wire-To-Board Connector, Press Fit, 10, 2.54 Mm, Tin Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 5055557-4 | Newark Electronics |
CONN, POWER TAP, 10POS, 2ROW, 2.54MM | element14 |
Terminal pcb 10 way to 6-32 screw | RS |
Conn Power Tap 10 POS 2.54mm Press Fit ST Thru-Hole 10 Terminal 1 Port Bulk | Avnet America |
Terminal pcb 10 way to 6-32 screw | TE Connectivity 5055557-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | - |
Product Range | - |
Contact Termination Type | Press Fit |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5055557-4?
Additional datasheets, footprints and schematics for 5055557-4 are listed on our Part Details page. You can also find images and similar parts to 5055557-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5055557-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5055557-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5055557-4 fall under?
The 5055557-4 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5055557-4 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5055557-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5055557-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5055557-4 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5055557-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5055557-4 often in real-time on the comparison pages.
What if I can't find stock of 5055557-4?
You can fill out our help required form which you can use to request a quote for 5055557-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.